Capital Lighting, Inc. GN738 Lamps-Table Lamps 600521

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 384C Product Name: One Light Table Lamp UPC: 8322902927 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 384C Product Name: One Light Table Lamp UPC: 8322902927 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
GN738 Lamps-Table Lamps - 600521 - Capital Lighting, Inc.
Columbus, OH, USA
GN738 Lamps-Table Lamps
600521
GN738 Lamps-Table Lamps 600521
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 384C Product Name: One Light Table Lamp UPC: 8322902927 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.63
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pantone- 384C
Product Name: One Light Table Lamp
UPC: 8322902927
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600521
Product Name GN738 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details