Capital Lighting, Inc. D2130 Lamps-Table Lamps 600512

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Blackened Antique Nickel Product Name: One Light Table Lamp UPC: 8322432417 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Blackened Antique Nickel Product Name: One Light Table Lamp UPC: 8322432417 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2130 Lamps-Table Lamps - 600512 - Capital Lighting, Inc.
Columbus, OH, USA
D2130 Lamps-Table Lamps
600512
D2130 Lamps-Table Lamps 600512
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Blackened Antique Nickel Product Name: One Light Table Lamp UPC: 8322432417 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.38
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Blackened Antique Nickel
Product Name: One Light Table Lamp
UPC: 8322432417
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600512
Product Name D2130 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details