Capital Lighting, Inc. D2134 Mini Pendants-Rod 600507

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 12.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Blackened Antique Nickel Product Name: One Light Pendant UPC: 8322924837 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 12.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Blackened Antique Nickel Product Name: One Light Pendant UPC: 8322924837 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
D2134 Mini Pendants-Rod - 600507 - Capital Lighting, Inc.
Columbus, OH, USA
D2134 Mini Pendants-Rod
600507
D2134 Mini Pendants-Rod 600507
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 12.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Blackened Antique Nickel Product Name: One Light Pendant UPC: 8322924837 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 12.50
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Blackened Antique Nickel
Product Name: One Light Pendant
UPC: 8322924837
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600507
Product Name D2134 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details