Capital Lighting, Inc. D2135 Pendants-Fabric Shade 600504

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blackened Antique Nickel Product Name: Three Light Pendant UPC: 8322709717 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blackened Antique Nickel Product Name: Three Light Pendant UPC: 8322709717 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
D2135 Pendants-Fabric Shade - 600504 - Capital Lighting, Inc.
Columbus, OH, USA
D2135 Pendants-Fabric Shade
600504
D2135 Pendants-Fabric Shade 600504
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blackened Antique Nickel Product Name: Three Light Pendant UPC: 8322709717 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Blackened Antique Nickel
Product Name: Three Light Pendant
UPC: 8322709717
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600504
Product Name D2135 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details