Capital Lighting, Inc. D2137 Sconces-Double Candle 600503

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Blackened Antique Nickel Product Name: Two Light Wall Sconce UPC: 8322923632 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Blackened Antique Nickel Product Name: Two Light Wall Sconce UPC: 8322923632 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
D2137 Sconces-Double Candle - 600503 - Capital Lighting, Inc.
Columbus, OH, USA
D2137 Sconces-Double Candle
600503
D2137 Sconces-Double Candle 600503
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Blackened Antique Nickel Product Name: Two Light Wall Sconce UPC: 8322923632 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Blackened Antique Nickel
Product Name: Two Light Wall Sconce
UPC: 8322923632
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600503
Product Name D2137 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details