Capital Lighting, Inc. 2525 Lamps-Table Lamps 600288

Description
PRODUCT DETAILS / SPECS Height: 21.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Silver Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 21.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Silver Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2525 Lamps-Table Lamps - 600288 - Capital Lighting, Inc.
Columbus, OH, USA
2525 Lamps-Table Lamps
600288
2525 Lamps-Table Lamps 600288
PRODUCT DETAILS / SPECS Height: 21.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Silver Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 21.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Vintage Silver
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600288
Product Name 2525 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details