Capital Lighting, Inc. 2518 Sconces-Single Candle 600286

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2518 Sconces-Single Candle - 600286 - Capital Lighting, Inc.
Columbus, OH, USA
2518 Sconces-Single Candle
600286
2518 Sconces-Single Candle 600286
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Plate
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600286
Product Name 2518 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details