Capital Lighting, Inc. 2519B Sconces-Single Candle 600282

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2519B Sconces-Single Candle - 600282 - Capital Lighting, Inc.
Columbus, OH, USA
2519B Sconces-Single Candle
600282
2519B Sconces-Single Candle 600282
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Plate
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600282
Product Name 2519B Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details