Capital Lighting, Inc. 2516T Lamps-Table Lamps 600258

Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Two Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Two Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2516T Lamps-Table Lamps - 600258 - Capital Lighting, Inc.
Columbus, OH, USA
2516T Lamps-Table Lamps
600258
2516T Lamps-Table Lamps 600258
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Two Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 37.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Silver Plate
Product Name: Two Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600258
Product Name 2516T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details