Capital Lighting, Inc. 2504X Lamps-Table Lamps 600222

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ivory Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ivory Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2504X Lamps-Table Lamps - 600222 - Capital Lighting, Inc.
Columbus, OH, USA
2504X Lamps-Table Lamps
600222
2504X Lamps-Table Lamps 600222
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ivory Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Ivory
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600222
Product Name 2504X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details