Capital Lighting, Inc. 2134 Mini Pendants-Rod 600202

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 46.00 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 46.00 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2134 Mini Pendants-Rod - 600202 - Capital Lighting, Inc.
Columbus, OH, USA
2134 Mini Pendants-Rod
600202
2134 Mini Pendants-Rod 600202
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 46.00 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 46.00
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600202
Product Name 2134 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details