Capital Lighting, Inc. 7616-93 Exterior -Wall Mount 499622

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Charcoal Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Charcoal Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7616-93 Exterior -Wall Mount - 499622 - Capital Lighting, Inc.
Columbus, OH, USA
7616-93 Exterior -Wall Mount
499622
7616-93 Exterior -Wall Mount 499622
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Charcoal Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 14.25
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Charcoal
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499622
Product Name 7616-93 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details