Capital Lighting, Inc. 7616-1-93 Exterior -Wall Mount 499620

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7616-1-93 Exterior -Wall Mount - 499620 - Capital Lighting, Inc.
Columbus, OH, USA
7616-1-93 Exterior -Wall Mount
499620
7616-1-93 Exterior -Wall Mount 499620
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Charcoal
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499620
Product Name 7616-1-93 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details