Capital Lighting, Inc. 6878-4-44 Foyer/Hall Lanterns-Open Frame 499604

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6878-4-44 Foyer/Hall Lanterns-Open Frame - 499604 - Capital Lighting, Inc.
Columbus, OH, USA
6878-4-44 Foyer/Hall Lanterns-Open Frame
499604
6878-4-44 Foyer/Hall Lanterns-Open Frame 499604
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 31.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Toasted Sienna
Product Name: Four Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499604
Product Name 6878-4-44 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details