Capital Lighting, Inc. 6100-6-58 Mid. Chandeliers-Glass Up 499418

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6100-6-58 Mid. Chandeliers-Glass Up - 499418 - Capital Lighting, Inc.
Columbus, OH, USA
6100-6-58 Mid. Chandeliers-Glass Up
499418
6100-6-58 Mid. Chandeliers-Glass Up 499418
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Mystic Silver
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499418
Product Name 6100-6-58 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details