Capital Lighting, Inc. 6400-5-58 Mid. Chandeliers-Glass Down 499404

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mystic Silver Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mystic Silver Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6400-5-58 Mid. Chandeliers-Glass Down - 499404 - Capital Lighting, Inc.
Columbus, OH, USA
6400-5-58 Mid. Chandeliers-Glass Down
499404
6400-5-58 Mid. Chandeliers-Glass Down 499404
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mystic Silver Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mystic Silver
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499404
Product Name 6400-5-58 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details