Capital Lighting, Inc. 5400-2-58 Bathroom Fixtures-Two Lights 499402

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 17.75 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 17.75 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5400-2-58 Bathroom Fixtures-Two Lights - 499402 - Capital Lighting, Inc.
Columbus, OH, USA
5400-2-58 Bathroom Fixtures-Two Lights
499402
5400-2-58 Bathroom Fixtures-Two Lights 499402
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 17.75 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 17.75
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mystic Silver
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Amber Indian Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499402
Product Name 5400-2-58 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details