Capital Lighting, Inc. 5400-1-58 Sconces-Single Glass 499400

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5400-1-58 Sconces-Single Glass - 499400 - Capital Lighting, Inc.
Columbus, OH, USA
5400-1-58 Sconces-Single Glass
499400
5400-1-58 Sconces-Single Glass 499400
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 17.25
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mystic Silver
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Indian Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499400
Product Name 5400-1-58 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details