Capital Lighting, Inc. 2997/1A Mini Pendants-Cable 499355

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: One Light Pendant UPC: 748119005218 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: One Light Pendant UPC: 748119005218 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2997/1A Mini Pendants-Cable - 499355 - Capital Lighting, Inc.
Columbus, OH, USA
2997/1A Mini Pendants-Cable
499355
2997/1A Mini Pendants-Cable 499355
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: One Light Pendant UPC: 748119005218 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: One Light Pendant
UPC: 748119005218
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499355
Product Name 2997/1A Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details