Capital Lighting, Inc. 9-1805-1-62 Sconces-Single Glass 499338

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Como Black with Gold Product Name: One Light Sconce UPC: 822920154171 Category: Wall Sconce Glass: Carved Cream Excavated Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Tracy Porter
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Como Black with Gold Product Name: One Light Sconce UPC: 822920154171 Category: Wall Sconce Glass: Carved Cream Excavated Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Tracy Porter

Suppliers

Company
Product
Description
Supplier Links
9-1805-1-62 Sconces-Single Glass - 499338 - Capital Lighting, Inc.
Columbus, OH, USA
9-1805-1-62 Sconces-Single Glass
499338
9-1805-1-62 Sconces-Single Glass 499338
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Como Black with Gold Product Name: One Light Sconce UPC: 822920154171 Category: Wall Sconce Glass: Carved Cream Excavated Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Tracy Porter

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 26.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Como Black with Gold
Product Name: One Light Sconce
UPC: 822920154171
Category: Wall Sconce
Glass: Carved Cream Excavated
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Tracy Porter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499338
Product Name 9-1805-1-62 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details