Capital Lighting, Inc. 2424/2 Flush Mounts-Bowl Style 499329

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 13 Product Name: Two Light Flush UPC: 748119242422 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 13 Product Name: Two Light Flush UPC: 748119242422 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
2424/2 Flush Mounts-Bowl Style - 499329 - Capital Lighting, Inc.
Columbus, OH, USA
2424/2 Flush Mounts-Bowl Style
499329
2424/2 Flush Mounts-Bowl Style 499329
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 13 Product Name: Two Light Flush UPC: 748119242422 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze & Dark Umber
Weight: 13
Product Name: Two Light Flush
UPC: 748119242422
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499329
Product Name 2424/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details