Capital Lighting, Inc. 2427/3 Pendants-Bowl Style 499326

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 19 Product Name: Three Light Pendant UPC: 748119242736 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 19 Product Name: Three Light Pendant UPC: 748119242736 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2427/3 Pendants-Bowl Style - 499326 - Capital Lighting, Inc.
Columbus, OH, USA
2427/3 Pendants-Bowl Style
499326
2427/3 Pendants-Bowl Style 499326
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 19 Product Name: Three Light Pendant UPC: 748119242736 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze & Dark Umber
Weight: 19
Product Name: Three Light Pendant
UPC: 748119242736
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499326
Product Name 2427/3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details