Capital Lighting, Inc. 4051/1 Lamps-Table Lamps 499166

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique White Weight: 6 Product Name: One Light Table Lamp UPC: 748119405117 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique White Weight: 6 Product Name: One Light Table Lamp UPC: 748119405117 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
4051/1 Lamps-Table Lamps - 499166 - Capital Lighting, Inc.
Columbus, OH, USA
4051/1 Lamps-Table Lamps
499166
4051/1 Lamps-Table Lamps 499166
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique White Weight: 6 Product Name: One Light Table Lamp UPC: 748119405117 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique White
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119405117
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499166
Product Name 4051/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details