Capital Lighting, Inc. 4050/2 Sconces-Double Candle 499164

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 2 Product Name: Two Light Wall Bracket UPC: 748119405025 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 2 Product Name: Two Light Wall Bracket UPC: 748119405025 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
4050/2 Sconces-Double Candle - 499164 - Capital Lighting, Inc.
Columbus, OH, USA
4050/2 Sconces-Double Candle
499164
4050/2 Sconces-Double Candle 499164
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 2 Product Name: Two Light Wall Bracket UPC: 748119405025 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 2
Product Name: Two Light Wall Bracket
UPC: 748119405025
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499164
Product Name 4050/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details