Capital Lighting, Inc. 3650/2 Sconces-Double Glass 499147

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 6 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver Leaf Weight: 2 Product Name: Two Light Wall Bracket UPC: 748119365022 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 6 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver Leaf Weight: 2 Product Name: Two Light Wall Bracket UPC: 748119365022 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
3650/2 Sconces-Double Glass - 499147 - Capital Lighting, Inc.
Columbus, OH, USA
3650/2 Sconces-Double Glass
499147
3650/2 Sconces-Double Glass 499147
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 6 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver Leaf Weight: 2 Product Name: Two Light Wall Bracket UPC: 748119365022 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Extension: 6
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Silver Leaf
Weight: 2
Product Name: Two Light Wall Bracket
UPC: 748119365022
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499147
Product Name 3650/2 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details