Capital Lighting, Inc. 3652/1 Mini Pendants-Rod 499146

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Silver Leaf Weight: 2 Product Name: One Light Pendant UPC: 748119365213 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Silver Leaf Weight: 2 Product Name: One Light Pendant UPC: 748119365213 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3652/1 Mini Pendants-Rod - 499146 - Capital Lighting, Inc.
Columbus, OH, USA
3652/1 Mini Pendants-Rod
499146
3652/1 Mini Pendants-Rod 499146
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Silver Leaf Weight: 2 Product Name: One Light Pendant UPC: 748119365213 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Silver Leaf
Weight: 2
Product Name: One Light Pendant
UPC: 748119365213
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499146
Product Name 3652/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details