Capital Lighting, Inc. 3654/6 Island/Pool Table-4 Light + 499141

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 9.00 Extension: 8 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Silver Leaf Weight: 7 Product Name: Six Light Chandelier UPC: 748119365466 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 9.00 Extension: 8 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Silver Leaf Weight: 7 Product Name: Six Light Chandelier UPC: 748119365466 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3654/6 Island/Pool Table-4 Light + - 499141 - Capital Lighting, Inc.
Columbus, OH, USA
3654/6 Island/Pool Table-4 Light +
499141
3654/6 Island/Pool Table-4 Light + 499141
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 9.00 Extension: 8 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Silver Leaf Weight: 7 Product Name: Six Light Chandelier UPC: 748119365466 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 9.00
Extension: 8
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Silver Leaf
Weight: 7
Product Name: Six Light Chandelier
UPC: 748119365466
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499141
Product Name 3654/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details