Capital Lighting, Inc. 42002/3 Exterior -Wall Mount 499136

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazlenut Bronze Weight: 13 Product Name: Three Light Wall Bracket UPC: 748119420028 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazlenut Bronze Weight: 13 Product Name: Three Light Wall Bracket UPC: 748119420028 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42002/3 Exterior -Wall Mount - 499136 - Capital Lighting, Inc.
Columbus, OH, USA
42002/3 Exterior -Wall Mount
499136
42002/3 Exterior -Wall Mount 499136
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazlenut Bronze Weight: 13 Product Name: Three Light Wall Bracket UPC: 748119420028 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.00
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Hazlenut Bronze
Weight: 13
Product Name: Three Light Wall Bracket
UPC: 748119420028
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499136
Product Name 42002/3 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details