Capital Lighting, Inc. 42001/2 Exterior -Wall Mount 499134

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Hazlenut Bronze Weight: 8 Product Name: Two Light Wall Bracket UPC: 748119420011 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Hazlenut Bronze Weight: 8 Product Name: Two Light Wall Bracket UPC: 748119420011 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42001/2 Exterior -Wall Mount - 499134 - Capital Lighting, Inc.
Columbus, OH, USA
42001/2 Exterior -Wall Mount
499134
42001/2 Exterior -Wall Mount 499134
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Hazlenut Bronze Weight: 8 Product Name: Two Light Wall Bracket UPC: 748119420011 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Hazlenut Bronze
Weight: 8
Product Name: Two Light Wall Bracket
UPC: 748119420011
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499134
Product Name 42001/2 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details