Capital Lighting, Inc. 42045/1 Exterior -Post/Pier Head 499129

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 13 Product Name: One Light Post Light UPC: 748119420455 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 13 Product Name: One Light Post Light UPC: 748119420455 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42045/1 Exterior -Post/Pier Head - 499129 - Capital Lighting, Inc.
Columbus, OH, USA
42045/1 Exterior -Post/Pier Head
499129
42045/1 Exterior -Post/Pier Head 499129
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 13 Product Name: One Light Post Light UPC: 748119420455 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Charcoal
Weight: 13
Product Name: One Light Post Light
UPC: 748119420455
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499129
Product Name 42045/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details