Capital Lighting, Inc. 42061/2 Exterior -Wall Mount 499123

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Charcoal Weight: 9 Product Name: Two Light Outdoor Sconce UPC: 748119420615 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Charcoal Weight: 9 Product Name: Two Light Outdoor Sconce UPC: 748119420615 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42061/2 Exterior -Wall Mount - 499123 - Capital Lighting, Inc.
Columbus, OH, USA
42061/2 Exterior -Wall Mount
499123
42061/2 Exterior -Wall Mount 499123
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Charcoal Weight: 9 Product Name: Two Light Outdoor Sconce UPC: 748119420615 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Charcoal
Weight: 9
Product Name: Two Light Outdoor Sconce
UPC: 748119420615
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499123
Product Name 42061/2 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details