Capital Lighting, Inc. 42064/2 Exterior -Post/Pier Head 499122

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Charcoal Weight: 7 Product Name: Two Light Post Light UPC: 748119420646 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Charcoal Weight: 7 Product Name: Two Light Post Light UPC: 748119420646 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42064/2 Exterior -Post/Pier Head - 499122 - Capital Lighting, Inc.
Columbus, OH, USA
42064/2 Exterior -Post/Pier Head
499122
42064/2 Exterior -Post/Pier Head 499122
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Charcoal Weight: 7 Product Name: Two Light Post Light UPC: 748119420646 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Charcoal
Weight: 7
Product Name: Two Light Post Light
UPC: 748119420646
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499122
Product Name 42064/2 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details