Capital Lighting, Inc. 42063/3 Exterior -Hanging 499120

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Charcoal Weight: 11 Product Name: Three Light Outdoor Pendant UPC: 748119420639 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Charcoal Weight: 11 Product Name: Three Light Outdoor Pendant UPC: 748119420639 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42063/3 Exterior -Hanging - 499120 - Capital Lighting, Inc.
Columbus, OH, USA
42063/3 Exterior -Hanging
499120
42063/3 Exterior -Hanging 499120
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Charcoal Weight: 11 Product Name: Three Light Outdoor Pendant UPC: 748119420639 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Charcoal
Weight: 11
Product Name: Three Light Outdoor Pendant
UPC: 748119420639
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499120
Product Name 42063/3 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details