Capital Lighting, Inc. 42030/1 Exterior -Wall Mount 499118

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119420301 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119420301 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42030/1 Exterior -Wall Mount - 499118 - Capital Lighting, Inc.
Columbus, OH, USA
42030/1 Exterior -Wall Mount
499118
42030/1 Exterior -Wall Mount 499118
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119420301 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 6
Product Name: One Light Outdoor Sconce
UPC: 748119420301
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499118
Product Name 42030/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details