Capital Lighting, Inc. 42031/2 Exterior -Wall Mount 499109

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hazlenut Bronze Weight: 12 Product Name: Two Light Outdoor Sconce UPC: 748119420318 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hazlenut Bronze Weight: 12 Product Name: Two Light Outdoor Sconce UPC: 748119420318 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42031/2 Exterior -Wall Mount - 499109 - Capital Lighting, Inc.
Columbus, OH, USA
42031/2 Exterior -Wall Mount
499109
42031/2 Exterior -Wall Mount 499109
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hazlenut Bronze Weight: 12 Product Name: Two Light Outdoor Sconce UPC: 748119420318 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Hazlenut Bronze
Weight: 12
Product Name: Two Light Outdoor Sconce
UPC: 748119420318
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499109
Product Name 42031/2 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details