Capital Lighting, Inc. 42033/3 Exterior -Hanging 499104

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Hazlenut Bronze Weight: 12 Product Name: Three Light Outdoor Pendant UPC: 748119420332 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Hazlenut Bronze Weight: 12 Product Name: Three Light Outdoor Pendant UPC: 748119420332 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42033/3 Exterior -Hanging - 499104 - Capital Lighting, Inc.
Columbus, OH, USA
42033/3 Exterior -Hanging
499104
42033/3 Exterior -Hanging 499104
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Hazlenut Bronze Weight: 12 Product Name: Three Light Outdoor Pendant UPC: 748119420332 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Hazlenut Bronze
Weight: 12
Product Name: Three Light Outdoor Pendant
UPC: 748119420332
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499104
Product Name 42033/3 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details