Capital Lighting, Inc. 42041/1 Exterior -Wall Mount 499100

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 12 Product Name: One Light Outdoor Sconce UPC: 748119420417 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 12 Product Name: One Light Outdoor Sconce UPC: 748119420417 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42041/1 Exterior -Wall Mount - 499100 - Capital Lighting, Inc.
Columbus, OH, USA
42041/1 Exterior -Wall Mount
499100
42041/1 Exterior -Wall Mount 499100
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 12 Product Name: One Light Outdoor Sconce UPC: 748119420417 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Charcoal
Weight: 12
Product Name: One Light Outdoor Sconce
UPC: 748119420417
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499100
Product Name 42041/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details