Capital Lighting, Inc. 7640/1 Sconces-Single Glass 499065

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 748119764016 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 748119764016 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
7640/1 Sconces-Single Glass - 499065 - Capital Lighting, Inc.
Columbus, OH, USA
7640/1 Sconces-Single Glass
499065
7640/1 Sconces-Single Glass 499065
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 748119764016 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 3
Product Name: One Light Wall Bracket
UPC: 748119764016
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499065
Product Name 7640/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details