Capital Lighting, Inc. 7638/6+3 Mid. Chandeliers-Glass Up 499062

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Nine Light Chandelier UPC: 748119763866 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Nine Light Chandelier UPC: 748119763866 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7638/6+3 Mid. Chandeliers-Glass Up - 499062 - Capital Lighting, Inc.
Columbus, OH, USA
7638/6+3 Mid. Chandeliers-Glass Up
499062
7638/6+3 Mid. Chandeliers-Glass Up 499062
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Nine Light Chandelier UPC: 748119763866 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 27.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Nickel
Weight: 17
Product Name: Nine Light Chandelier
UPC: 748119763866
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499062
Product Name 7638/6+3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details