Capital Lighting, Inc. 7636/5 Mid. Chandeliers-Glass Down 499061

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 748119763651 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 748119763651 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7636/5 Mid. Chandeliers-Glass Down - 499061 - Capital Lighting, Inc.
Columbus, OH, USA
7636/5 Mid. Chandeliers-Glass Down
499061
7636/5 Mid. Chandeliers-Glass Down 499061
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 748119763651 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: Five Light Chandelier
UPC: 748119763651
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499061
Product Name 7636/5 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details