Capital Lighting, Inc. 7637/5 Mid. Chandeliers-Glass Up 499060

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Five Light Chandelier UPC: 748119763750 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Five Light Chandelier UPC: 748119763750 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7637/5 Mid. Chandeliers-Glass Up - 499060 - Capital Lighting, Inc.
Columbus, OH, USA
7637/5 Mid. Chandeliers-Glass Up
499060
7637/5 Mid. Chandeliers-Glass Up 499060
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Five Light Chandelier UPC: 748119763750 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 9
Product Name: Five Light Chandelier
UPC: 748119763750
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499060
Product Name 7637/5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details