Capital Lighting, Inc. 7630/1 Sconces-Single Glass 499048

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Wall Bracket UPC: 748119763019 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Wall Bracket UPC: 748119763019 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
7630/1 Sconces-Single Glass - 499048 - Capital Lighting, Inc.
Columbus, OH, USA
7630/1 Sconces-Single Glass
499048
7630/1 Sconces-Single Glass 499048
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Wall Bracket UPC: 748119763019 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Wall Bracket
UPC: 748119763019
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499048
Product Name 7630/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details