Capital Lighting, Inc. 7642/3 Bathroom Fixtures-Three Lights 499039

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119764238 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119764238 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
7642/3 Bathroom Fixtures-Three Lights - 499039 - Capital Lighting, Inc.
Columbus, OH, USA
7642/3 Bathroom Fixtures-Three Lights
499039
7642/3 Bathroom Fixtures-Three Lights 499039
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119764238 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 5
Product Name: Three Light Vanity
UPC: 748119764238
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499039
Product Name 7642/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details