Capital Lighting, Inc. 7645/3 Mid. Chandeliers-Glass Up 499036

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 6 Product Name: Three Light Chandelier UPC: 748119764535 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 6 Product Name: Three Light Chandelier UPC: 748119764535 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7645/3 Mid. Chandeliers-Glass Up - 499036 - Capital Lighting, Inc.
Columbus, OH, USA
7645/3 Mid. Chandeliers-Glass Up
499036
7645/3 Mid. Chandeliers-Glass Up 499036
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 6 Product Name: Three Light Chandelier UPC: 748119764535 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119764535
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499036
Product Name 7645/3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details