Capital Lighting, Inc. 7646/5 Mid. Chandeliers-Glass Down 499033

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 748119764658 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 748119764658 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7646/5 Mid. Chandeliers-Glass Down - 499033 - Capital Lighting, Inc.
Columbus, OH, USA
7646/5 Mid. Chandeliers-Glass Down
499033
7646/5 Mid. Chandeliers-Glass Down 499033
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 748119764658 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Bronze
Weight: 10
Product Name: Five Light Chandelier
UPC: 748119764658
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499033
Product Name 7646/5 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details