Capital Lighting, Inc. 7647/5 Mid. Chandeliers-Glass Up 499031

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 748119764757 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 748119764757 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7647/5 Mid. Chandeliers-Glass Up - 499031 - Capital Lighting, Inc.
Columbus, OH, USA
7647/5 Mid. Chandeliers-Glass Up
499031
7647/5 Mid. Chandeliers-Glass Up 499031
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 748119764757 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Bronze
Weight: 9
Product Name: Five Light Chandelier
UPC: 748119764757
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499031
Product Name 7647/5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details