Capital Lighting, Inc. 7648/6+3 Mid. Chandeliers-Glass Up 499030

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 748119764863 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 748119764863 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7648/6+3 Mid. Chandeliers-Glass Up - 499030 - Capital Lighting, Inc.
Columbus, OH, USA
7648/6+3 Mid. Chandeliers-Glass Up
499030
7648/6+3 Mid. Chandeliers-Glass Up 499030
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 748119764863 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 27.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Aged Bronze
Weight: 17
Product Name: Nine Light Chandelier
UPC: 748119764863
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499030
Product Name 7648/6+3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details