Capital Lighting, Inc. 8899/2 Flush Mounts-Bowl Style 499017

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Two Light Semi Flush UPC: 748119010410 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Two Light Semi Flush UPC: 748119010410 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
8899/2 Flush Mounts-Bowl Style - 499017 - Capital Lighting, Inc.
Columbus, OH, USA
8899/2 Flush Mounts-Bowl Style
499017
8899/2 Flush Mounts-Bowl Style 499017
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Two Light Semi Flush UPC: 748119010410 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 8
Product Name: Two Light Semi Flush
UPC: 748119010410
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499017
Product Name 8899/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details