Capital Lighting, Inc. 9320/1 Sconces-Single Glass 499009

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mocha Weight: 1 Product Name: One Light Wall Bracket UPC: 748119932019 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mocha Weight: 1 Product Name: One Light Wall Bracket UPC: 748119932019 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
9320/1 Sconces-Single Glass - 499009 - Capital Lighting, Inc.
Columbus, OH, USA
9320/1 Sconces-Single Glass
499009
9320/1 Sconces-Single Glass 499009
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mocha Weight: 1 Product Name: One Light Wall Bracket UPC: 748119932019 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Mocha
Weight: 1
Product Name: One Light Wall Bracket
UPC: 748119932019
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499009
Product Name 9320/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details