Capital Lighting, Inc. 9325/1 Mini Pendants-Chain 499006

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mocha Weight: 3 Product Name: One Light Pendant UPC: 748119932514 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mocha Weight: 3 Product Name: One Light Pendant UPC: 748119932514 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
9325/1 Mini Pendants-Chain - 499006 - Capital Lighting, Inc.
Columbus, OH, USA
9325/1 Mini Pendants-Chain
499006
9325/1 Mini Pendants-Chain 499006
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mocha Weight: 3 Product Name: One Light Pendant UPC: 748119932514 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mocha
Weight: 3
Product Name: One Light Pendant
UPC: 748119932514
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499006
Product Name 9325/1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details